Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.07
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
1,268
in stock
|
Buy Now | |
element14
from US$5.90
|
1,268
in stock
|
Buy Now | |
Farnell
from US$4.79
|
1,268
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
504
in stock
|
Buy Now | |
Sager
from US$4.25
|
374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.34
|
30
in stock
|
Buy Now | |
Buerklin
from US$4.50
|
30
in stock
|
Buy Now | |
Conrad
from US$8.54
|
7
in stock
|
Buy Now | |
CoreStaff
from US$2.76
|
6
in stock
|
Buy Now | |
TRC Electronics
from US$4.86
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 79% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.1mm |
Weight | 1.7gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TME 2412S | Newark Electronics |
DC/DC Converter,1W, 12V/0.08A | element14 |
CONVERTER, DC/DC, 1W, 12V/0.08A | Farnell |
Traco Power DC/DC Converter 21.6 ... 26.4V 12V 84mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
TME2412S unregulated DC-DC,12V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 12 VDC, 79 %Â Wirkungsgrad, TME 2412S | Buerklin |
3 year guarantee | Conrad |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TME 2412S | RS Americas |
Where can I find additional details, specifications and documents for a TME 2412S?
Additional datasheets, footprints and schematics for TME 2412S are listed on our Part Details page. You can also find images and similar parts to TME 2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 2412S fall under?
The TME 2412S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 2412S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 2412S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 2412S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Sager have stock available or on a lead time for TME 2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 2412S often in real-time on the comparison pages.
What if I can't find stock of TME 2412S?
You can fill out our help required form which you can use to request a quote for TME 2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.