Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
794
in stock
|
Buy Now | |
element14
from US$5.93
|
794
in stock
|
Buy Now | |
Farnell
from US$4.93
|
794
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
179
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
103
in stock
|
Buy Now | |
Sager
from US$4.25
|
100
in stock
|
Buy Now | |
CoreStaff
from US$4.11
|
100
in stock
|
Buy Now | |
Conrad
from US$8.54
|
15
in stock
|
Buy Now | |
RS Americas
from US$5.16
|
10
in stock
|
Buy Now | |
Buerklin
from US$4.50
|
1
in stock
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 79% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 6.1mm |
Weight | 1.3gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TME 1212S | Newark Electronics |
DC/DC Converter,1W, 12V/0.08A | element14 |
CONVERTER, DC/DC, 1W, 12V/0.08A | Farnell |
TME1212S unregulated DC-DC,12V 1W | RS |
Traco Power DC/DC Converter 10.8 ... 13.2V 12V 84mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
3 year guarantee | Conrad |
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TME 1212S | RS Americas |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 12 VDC, 79 %Â Wirkungsgrad, TME 1212S | Buerklin |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
Where can I find additional details, specifications and documents for a TME 1212S?
Additional datasheets, footprints and schematics for TME 1212S are listed on our Part Details page. You can also find images and similar parts to TME 1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 1212S fall under?
The TME 1212S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 1212S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 1212S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 1212S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TME 1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 1212S often in real-time on the comparison pages.
What if I can't find stock of TME 1212S?
You can fill out our help required form which you can use to request a quote for TME 1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.