Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.76
|
200
in stock
|
Buy Now | |
Distrelec
from US$5.09
|
48
in stock
|
Buy Now | |
Sager
from US$3.69
|
30
in stock
|
Buy Now | |
CoreStaff
from US$3.51
|
16
in stock
|
Buy Now | |
Conrad
from US$8.52
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
element14
from US$5.75
|
-
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now | |
Buerklin
from US$4.49
|
-
|
Buy Now | |
Farnell
from US$4.78
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 15 |
Output Current | 67mA |
Efficiency | 78% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 6.1mm |
Weight | 1.3gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 67mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
3 year guarantee | Conrad |
TME0515S unregulated DC-DC,15V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 65 Ma Rohs Compliant: Yes |Traco Power TME 0515S | Newark Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 15Vdc, I/O isolation 1000Vdc | TRACO Power TME 0515S | RS Americas |
DC/DC Converter,1W, 15V/0.07A | element14 |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 15 VDC, 78 %Â Wirkungsgrad, TME 0515S | Buerklin |
CONVERTER, DC/DC, 1W, 15V/0.07A | Farnell |
Where can I find additional details, specifications and documents for a TME 0515S?
Additional datasheets, footprints and schematics for TME 0515S are listed on our Part Details page. You can also find images and similar parts to TME 0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 0515S fall under?
The TME 0515S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 0515S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 0515S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 0515S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Sager, CoreStaff and Conrad have stock available or on a lead time for TME 0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 0515S often in real-time on the comparison pages.
What if I can't find stock of TME 0515S?
You can fill out our help required form which you can use to request a quote for TME 0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.