Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.14
|
243
in stock
|
Buy Now | |
SOS electronic
from US$4.07
|
547
in stock
|
Buy Now | |
element14
from US$4.88
|
374
in stock
|
Buy Now | |
Farnell
from US$4.79
|
374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.26
|
281
in stock
|
Buy Now | |
CoreStaff
from US$3.10
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$6.80
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$7.11
|
51
in stock
|
Buy Now | |
Conrad
from US$8.54
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
10
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
9
in stock
|
Buy Now | |
RS Americas
from US$5.42
|
-
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now | |
Buerklin
from US$5.28
|
-
|
Buy Now | |
Sager
from US$4.25
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 77% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 6.1mm |
Weight | 1.3gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 4,5-5,5V/12V 0,08A SIP4 | SOS electronic |
DC/DC Converter,1W, 12V/0.08A | element14 |
CONVERTER, DC TO DC, 12V, 1W | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
TME0512S unregulated DC-DC,12V 1W | RS |
TRACO ELEC. AG TME 0512S | Rapid Electronics |
3 year guarantee | Conrad |
Dc-Dc Converter, 0.084A, 12V, 1W | Newark Electronics |
Traco Power DC/DC Converter 4.5 ... 5.5V 12V 84mA 1W | Distrelec |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TME 0512S | RS Americas |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 77 %Â Wirkungsgrad, TME 0512S | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TME 0512S?
Additional datasheets, footprints and schematics for TME 0512S are listed on our Part Details page. You can also find images and similar parts to TME 0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 0512S fall under?
The TME 0512S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 0512S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 0512S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 0512S have stock available?
Authorised distributors including SOS electronic, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TME 0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 0512S often in real-time on the comparison pages.
What if I can't find stock of TME 0512S?
You can fill out our help required form which you can use to request a quote for TME 0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.