Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.60
|
610
in stock
|
Buy Now | |
SOS electronic
from US$2.85
|
4,843
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
2,677
in stock
|
Buy Now | |
element14
from US$5.33
|
2,677
in stock
|
Buy Now | |
Farnell
from US$4.47
|
2,677
in stock
|
Buy Now | |
Buerklin
from US$3.55
|
1,876
in stock
|
Buy Now | |
CoreStaff
from US$2.21
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.48
|
175
in stock
|
Buy Now | |
Conrad
from US$8.03
|
44
in stock
|
Buy Now | |
Kruse
-
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$4.98
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
TRC Electronics
from US$4.42
|
-
|
Buy Now | |
Sager
from US$3.68
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 70% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 6.1mm |
Weight | 1.3gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A SIP4 | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TME 0505S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONV, DC TO DC, SINGLE O/P, 1W, 0.2A, 5V | Farnell |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 5 VDC, 69 %Â Wirkungsgrad, TME 0505S | Buerklin |
TME0505S unregulated DC-DC,5V 1W | RS |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
3 year guarantee | Conrad |
IC CONV DC/DC 5V TME-0505 THM-4 | Kruse |
TracoPower TME 0505S 1W DC-DC Converter (±10 %) 5V DC In 5V DC 200mA Out | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TME 0505S | RS Americas |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TME 0505S?
Additional datasheets, footprints and schematics for TME 0505S are listed on our Part Details page. You can also find images and similar parts to TME 0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 0505S fall under?
The TME 0505S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 0505S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 0505S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 0505S have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and Buerklin have stock available or on a lead time for TME 0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 0505S often in real-time on the comparison pages.
What if I can't find stock of TME 0505S?
You can fill out our help required form which you can use to request a quote for TME 0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.