Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.47
|
17
in stock
|
Buy Now | |
Sager
from US$6.11
|
300
in stock
|
Buy Now | |
SOS electronic
from US$5.09
|
141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.16
|
53
in stock
|
Buy Now | |
Distrelec
from US$7.20
|
30
in stock
|
Buy Now | |
CoreStaff
from US$3.72
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6.21
|
3
in stock
|
Buy Now | |
element14
from US$8.29
|
3
in stock
|
Buy Now | |
Farnell
from US$6.76
|
3
in stock
|
Buy Now | |
RS Americas
from US$7.80
|
-
|
Buy Now | |
TRC Electronics
from US$7.00
|
-
|
Buy Now | |
Buerklin
from US$6.48
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 2.97-3.63VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 77% |
Package Style | SIP4, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 6.1mm |
Weight | 1.3gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter 1W 2,97-3,63V/5V 0,2A SIP4 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 2.97 ... 3.63V 5V 200mA 1W | Distrelec |
DC/DC converter,3.3Vin,5Vout 200mA,1W | RS |
Dc-Dc Converter, 1 O/P, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 5V, 0.2A | element14 |
TRACOPOWER Iso DC-DC Converter, Vin 2.7 to 3.3Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TME 0305S | RS Americas |
DC-DC Converter SIP-4 Package Unregulated | TRC Electronics |
DC/DC-Wandler, 3-3,63 VDC, 1 W, 1 Ausgang, 5 VDC, 77 %Â Wirkungsgrad, TME 0305S | Buerklin |
Where can I find additional details, specifications and documents for a TME 0305S?
Additional datasheets, footprints and schematics for TME 0305S are listed on our Part Details page. You can also find images and similar parts to TME 0305S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TME 0305S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TME 0305S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TME 0305S fall under?
The TME 0305S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TME 0305S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TME 0305S you can contact the distributor directly for product support, shipping queries etc.
Is the TME 0305S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TME 0305S have stock available?
Authorised distributors including Sager, SOS electronic, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for TME 0305S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TME 0305S often in real-time on the comparison pages.
What if I can't find stock of TME 0305S?
You can fill out our help required form which you can use to request a quote for TME 0305S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.