Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.39
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.00
|
8
in stock
|
Buy Now | |
RS Americas
from US$71.50
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$83.12
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$87.60
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$58.40
|
-
|
Buy Now | |
element14
from US$60.18
|
-
|
Buy Now | |
TRC Electronics
from US$69.58
|
-
|
Buy Now | |
Buerklin
from US$62.60
|
-
|
Buy Now | |
Sager
from US$58.09
|
-
|
Buy Now | |
Farnell
from US$54.81
|
-
|
Buy Now |
40W, 25.6mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5.1 |
Output Current | 8000mA |
Efficiency | 89% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 112mm |
Width | 63.8mm |
Weight | 162gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 5.1V 8A 40W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter, 18-75VDC, 5.1VDC, I/O isolation 2500VDC, TMDC 40 Series | TRACO Power TMDC 40-4811 | RS Americas |
TMDC 40-4811 | Rapid Electronics |
Dc-Dc Converter, 5.1V, 8A, 40W | Newark Electronics |
DC-DC CONVERTER, 5.1V, 8A, 40W | element14 |
DC-DC Converter Chassis Mount, Screw Terminal Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 40 W, 1 Ausgang, 5,1 VDC, 91 % Wirkungsgrad, TMDC 40-4811 | Buerklin |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TMDC 40-4811?
Additional datasheets, footprints and schematics for TMDC 40-4811 are listed on our Part Details page. You can also find images and similar parts to TMDC 40-4811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDC 40-4811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 40-4811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDC 40-4811 fall under?
The TMDC 40-4811 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMDC 40-4811 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 40-4811 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDC 40-4811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDC 40-4811 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for TMDC 40-4811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDC 40-4811 often in real-time on the comparison pages.
What if I can't find stock of TMDC 40-4811?
You can fill out our help required form which you can use to request a quote for TMDC 40-4811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.