Status: | Unknown |
---|---|
Series: | TMCP Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,655
in stock
|
Buy Now | |
element14
from US$0.09
|
4,655
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,655
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,819
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,819
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TMCP Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8.8ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcp Series, 3.3 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Vishay TMCP1C335KTRF | Newark Electronics |
CAP, 3.3µF, 16V, 10% | element14 |
VISHAY TMCP1C335KTRF | Rapid Electronics |
Tantalum Molded 3.3uF 16V SMD 0805 | RS |
Vishay Molded Case Tantalum Capacitor 3.3uF 16V 10% 8.8Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 3.3 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCP1C335KTRF?
Additional datasheets, footprints and schematics for TMCP1C335KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1C335KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCP1C335KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1C335KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCP1C335KTRF fall under?
The TMCP1C335KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCP1C335KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1C335KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCP1C335KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCP1C335KTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for TMCP1C335KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCP1C335KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCP1C335KTRF?
You can fill out our help required form which you can use to request a quote for TMCP1C335KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.