Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | PMSM |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | CSBGA |
No. of Pins | 325Pins |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.26V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
TMC8670 Advanced EtherCAT Servo Controller in 325-pin BGA chip scale package with 0.5mm pitch | Symmetry Electronics |
SERVO CONTROLLER IC, FOC, BGA325 | Farnell |
Where can I find additional details, specifications and documents for a TMC8670-BI?
Additional datasheets, footprints and schematics for TMC8670-BI are listed on our Part Details page. You can also find images and similar parts to TMC8670-BI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC8670-BI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC8670-BI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC8670-BI fall under?
The TMC8670-BI is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC8670-BI when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC8670-BI you can contact the distributor directly for product support, shipping queries etc.
Is the TMC8670-BI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC8670-BI have stock available?
Authorised distributors including element14, Symmetry Electronics and Farnell have stock available or on a lead time for TMC8670-BI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC8670-BI often in real-time on the comparison pages.
What if I can't find stock of TMC8670-BI?
You can fill out our help required form which you can use to request a quote for TMC8670-BI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.