Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.93
Motor Type | Stepper |
---|---|
No. of Outputs | 3Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | SOP |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Trinamic Motor Driver IC SMD 15mA 5V | Distrelec |
Motor Driver, Stepper, Sop-24 | Newark Electronics |
IC, MOTION CONTROLLER, SOP24 | element14 |
3-axis controller SOP24 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC429-PI24?
Additional datasheets, footprints and schematics for TMC429-PI24 are listed on our Part Details page. You can also find images and similar parts to TMC429-PI24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC429-PI24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC429-PI24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC429-PI24 fall under?
The TMC429-PI24 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMC429-PI24 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC429-PI24 you can contact the distributor directly for product support, shipping queries etc.
Is the TMC429-PI24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC429-PI24 have stock available?
Authorised distributors including Analog Devices, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMC429-PI24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC429-PI24 often in real-time on the comparison pages.
What if I can't find stock of TMC429-PI24?
You can fill out our help required form which you can use to request a quote for TMC429-PI24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.