Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Motor Type | Stepper |
---|---|
No. of Outputs | 3Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Trinamic Motor Driver IC SMD 15mA 5V | Distrelec |
Motor Driver, -40 To 85Deg C | Newark Electronics |
IC, MOTION CONTROLLER, QFN32 | element14 |
3-axis controller QFN32 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC429-LI?
Additional datasheets, footprints and schematics for TMC429-LI are listed on our Part Details page. You can also find images and similar parts to TMC429-LI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC429-LI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC429-LI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC429-LI fall under?
The TMC429-LI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMC429-LI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC429-LI you can contact the distributor directly for product support, shipping queries etc.
Is the TMC429-LI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC429-LI have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for TMC429-LI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC429-LI often in real-time on the comparison pages.
What if I can't find stock of TMC429-LI?
You can fill out our help required form which you can use to request a quote for TMC429-LI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.