Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
EOL - Recommended replacement TMC2160A-TA High-power stepper motor driver | Symmetry Electronics |
MOTOR DRIVER, -40 TO 125DEG C, TQFN-48 | Farnell |
Motor Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TMC2160-TA?
Additional datasheets, footprints and schematics for TMC2160-TA are listed on our Part Details page. You can also find images and similar parts to TMC2160-TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC2160-TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC2160-TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC2160-TA fall under?
The TMC2160-TA is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC2160-TA when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC2160-TA you can contact the distributor directly for product support, shipping queries etc.
Is the TMC2160-TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC2160-TA have stock available?
Authorised distributors including element14, Symmetry Electronics, Farnell and Newark Electronics have stock available or on a lead time for TMC2160-TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC2160-TA often in real-time on the comparison pages.
What if I can't find stock of TMC2160-TA?
You can fill out our help required form which you can use to request a quote for TMC2160-TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.