Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
18
in stock
|
Buy Now | |
SOS electronic
from US$3.99
|
1,000
in stock
|
Buy Now | |
Sager
from US$4.14
|
327
in stock
|
Buy Now | |
CoreStaff
from US$2.88
|
100
in stock
|
Buy Now | |
Buerklin
from US$4.63
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
23
in stock
|
Buy Now | |
element14
from US$6.01
|
23
in stock
|
Buy Now | |
Farnell
from US$4.95
|
23
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
14
in stock
|
Buy Now | |
Conrad
from US$9.08
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$5.60
|
-
|
Buy Now | |
TRC Electronics
from US$4.93
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 15 |
Output Current | 67mA |
Efficiency | 79% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 21,6-26,4V/15V 0,065A SIP7 | SOS electronic |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 15 VDC, 79 %Â Wirkungsgrad, TMA 2415S | Buerklin |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 65 Ma Rohs Compliant: Yes |Traco Power TMA 2415S | Newark Electronics |
DC/DC Converter,1W, 15V/0.1A | element14 |
CONVERTER, DC/DC, 1W, 15V/0.1A | Farnell |
TMA2415S unregulated DC-DC,15V 1W | RS |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 67mA 1W | Distrelec |
Industry-standard pinning. | Conrad |
TracoPower TMA 2415S 1W DC-DC Converter (±10 %) 24V DC In 15V DC 65mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Where can I find additional details, specifications and documents for a TMA 2415S?
Additional datasheets, footprints and schematics for TMA 2415S are listed on our Part Details page. You can also find images and similar parts to TMA 2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 2415S fall under?
The TMA 2415S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 2415S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 2415S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 2415S have stock available?
Authorised distributors including SOS electronic, Sager, CoreStaff, Buerklin and Newark Electronics have stock available or on a lead time for TMA 2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 2415S often in real-time on the comparison pages.
What if I can't find stock of TMA 2415S?
You can fill out our help required form which you can use to request a quote for TMA 2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.