Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
190
in stock
|
Buy Now | |
SOS electronic
from US$3.99
|
690
in stock
|
Buy Now | |
Distrelec
from US$5.37
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
426
in stock
|
Buy Now | |
element14
from US$4.64
|
426
in stock
|
Buy Now | |
Farnell
from US$4.95
|
426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.43
|
236
in stock
|
Buy Now | |
CoreStaff
from US$3.50
|
100
in stock
|
Buy Now | |
Conrad
from US$8.52
|
12
in stock
|
Buy Now | |
Buerklin
from US$4.63
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$5.01
|
-
|
Buy Now | |
RS Americas
from US$5.60
|
-
|
Buy Now | |
TRC Electronics
from US$4.93
|
-
|
Buy Now | |
Sager
from US$4.14
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±15 |
Output Current | 34/34mA |
Efficiency | 80% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 21,6-26,4V/±15V ±0,035A SIP7 | SOS electronic |
Traco Power DC/DC Converter 21.6 ... 26.4V 15V 34mA 1W | Distrelec |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant: Yes |Traco Power TMA 2415D | Newark Electronics |
DC/DC Converter,1W,+-15V/0.04A | element14 |
CONVERTER, DC/DC, 1W, +/-15V/0.04A | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
TMA2415D unregulated DC-DC,+/-15V 1W | RS |
Industry-standard pinning. | Conrad |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 2 Ausgänge, ±15 VDC, 80 % Wirkungsgrad, TMA 2415D | Buerklin |
TracoPower TMA 2415D 1W DC-DC Converter (±10 %) 24V DC In ±15V DC ±35mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 2415D?
Additional datasheets, footprints and schematics for TMA 2415D are listed on our Part Details page. You can also find images and similar parts to TMA 2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 2415D fall under?
The TMA 2415D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 2415D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 2415D you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 2415D have stock available?
Authorised distributors including SOS electronic, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMA 2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 2415D often in real-time on the comparison pages.
What if I can't find stock of TMA 2415D?
You can fill out our help required form which you can use to request a quote for TMA 2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.