Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
2,329
in stock
|
Buy Now | |
element14
from US$5.36
|
2,329
in stock
|
Buy Now | |
Farnell
from US$4.23
|
2,329
in stock
|
Buy Now | |
CoreStaff
from US$3.51
|
166
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.98
|
22
in stock
|
Buy Now | |
RS Americas
from US$4.78
|
-
|
Buy Now | |
TRC Electronics
from US$4.23
|
-
|
Buy Now | |
Buerklin
from US$4.00
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 13.5-16.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 73% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TMA 1505S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONVERTER, DC/DC, 1W, 5V/0.2A | Farnell |
Traco Power DC/DC Converter 13.5 ... 16.5V 5V 200mA 1W | Distrelec |
DC/DC converter,15Vin,5Vout 200mA,1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
DC/DC-Wandler, 13,5-16,5 VDC, 1 W, 1 Ausgang, 5 VDC, 72 %Â Wirkungsgrad, TMA 1505S | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 1505S?
Additional datasheets, footprints and schematics for TMA 1505S are listed on our Part Details page. You can also find images and similar parts to TMA 1505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1505S fall under?
The TMA 1505S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1505S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1505S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1505S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Distrelec have stock available or on a lead time for TMA 1505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1505S often in real-time on the comparison pages.
What if I can't find stock of TMA 1505S?
You can fill out our help required form which you can use to request a quote for TMA 1505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.