Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.49
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
25
in stock
|
Buy Now | |
element14
from US$5.08
|
25
in stock
|
Buy Now | |
Farnell
from US$4.24
|
25
in stock
|
Buy Now | |
CoreStaff
from US$2.58
|
10
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
TRC Electronics
from US$4.23
|
-
|
Buy Now | |
Buerklin
from US$4.01
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 15 |
Output Current | 67mA |
Efficiency | 80% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 65 Ma Rohs Compliant: Yes |Traco Power TMA 1215S | Newark Electronics |
DC/DC Converter,1W, 15V/0.1A | element14 |
CONVERTER, DC/DC, 1W, 15V/0.1A | Farnell |
TMA1215S unregulated DC-DC,15V 1W | RS |
Traco Power DC/DC Converter 10.8 ... 13.2V 15V 65mA 1W | Distrelec |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 15 VDC, 80 %Â Wirkungsgrad, TMA 1215S | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 1215S?
Additional datasheets, footprints and schematics for TMA 1215S are listed on our Part Details page. You can also find images and similar parts to TMA 1215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1215S fall under?
The TMA 1215S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1215S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1215S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1215S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMA 1215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1215S often in real-time on the comparison pages.
What if I can't find stock of TMA 1215S?
You can fill out our help required form which you can use to request a quote for TMA 1215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.