Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.02
|
130
in stock
|
Buy Now | |
Sager
from US$3.87
|
571
in stock
|
Buy Now | |
SOS electronic
from US$2.80
|
102
in stock
|
Buy Now | |
CoreStaff
from US$3.31
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.27
|
50
in stock
|
Buy Now | |
Conrad
from US$8.02
|
10
in stock
|
Buy Now | |
Buerklin
from US$4.32
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
element14
from US$5.56
|
-
|
Buy Now | |
TRC Electronics
from US$4.59
|
-
|
Buy Now | |
Distrelec
from US$5.21
|
-
|
Buy Now | |
Farnell
from US$4.15
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | ±15 |
Output Current | 34/34mA |
Efficiency | 81% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
TMA1215D unregulated DC-DC,+/-15V 1W | RS |
DC/DC Converter 1W 10,8-13,2V/±15V ±0,035A SIP7 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Industry-standard pinning. | Conrad |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 2 Ausgänge, ±15 VDC, 81 % Wirkungsgrad, TMA 1215D | Buerklin |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
DC/DC Converter | RS Americas |
DC/DC Converter,1W,+-15V/0.04A | element14 |
DC-DC Converter SIP-7 Package | TRC Electronics |
Traco Power DC/DC Converter 10.8 ... 13.2V 15V 34mA 1W | Distrelec |
CONVERTER, DC/DC, 1W, +/-15V/0.04A | Farnell |
Where can I find additional details, specifications and documents for a TMA 1215D?
Additional datasheets, footprints and schematics for TMA 1215D are listed on our Part Details page. You can also find images and similar parts to TMA 1215D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1215D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1215D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1215D fall under?
The TMA 1215D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1215D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1215D you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1215D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1215D have stock available?
Authorised distributors including Sager, RS, SOS electronic, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for TMA 1215D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1215D often in real-time on the comparison pages.
What if I can't find stock of TMA 1215D?
You can fill out our help required form which you can use to request a quote for TMA 1215D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.