Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
504
in stock
|
Buy Now | |
element14
from US$5.13
|
504
in stock
|
Buy Now | |
Farnell
from US$4.23
|
504
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.42
|
163
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
144
in stock
|
Buy Now | |
Buerklin
from US$4.00
|
88
in stock
|
Buy Now | |
CoreStaff
from US$2.53
|
85
in stock
|
Buy Now | |
SOS electronic
from US$3.42
|
31
in stock
|
Buy Now | |
Conrad
from US$7.52
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
TRC Electronics
from US$4.23
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 73% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TMA 1205S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONVERTER, DC-DC, 5V, 1W | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 10.8 ... 13.2V 5V 200mA 1W | Distrelec |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 5 VDC, 73 %Â Wirkungsgrad, TMA 1205S | Buerklin |
TMA1205S unregulated DC-DC,5V 1W | RS |
DC/DC Converter 1W 10,8-13,2V/5V 0,2A SIP7 | SOS electronic |
Industry-standard pinning. | Conrad |
TracoPower TMA 1205S 1W DC-DC Converter (±10 %) 12V DC In 5V DC 200mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 1205S?
Additional datasheets, footprints and schematics for TMA 1205S are listed on our Part Details page. You can also find images and similar parts to TMA 1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1205S fall under?
The TMA 1205S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1205S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1205S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1205S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for TMA 1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1205S often in real-time on the comparison pages.
What if I can't find stock of TMA 1205S?
You can fill out our help required form which you can use to request a quote for TMA 1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.