Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
853
in stock
|
Buy Now | |
element14
from US$4.84
|
853
in stock
|
Buy Now | |
Farnell
from US$4.74
|
853
in stock
|
Buy Now | |
SOS electronic
from US$3.73
|
787
in stock
|
Buy Now | |
Distrelec
from US$4.91
|
388
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.12
|
253
in stock
|
Buy Now | |
CoreStaff
from US$3.34
|
120
in stock
|
Buy Now | |
Buerklin
from US$4.33
|
42
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$4.59
|
9
in stock
|
Buy Now | |
Conrad
from US$8.03
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
-
|
Buy Now | |
Sager
from US$3.87
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±15 |
Output Current | 34/34mA |
Efficiency | 79% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Traco Power TMA 0515D | Newark Electronics |
DC/DC Converter,1W,+-15V/0.04A | element14 |
CONVERTER, DC TO DC, 1W, +/-15V, 0.035A | Farnell |
DC/DC Converter 1W 4,5-5,5V/±15V ±0,035A SIP7 | SOS electronic |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 34mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
TMA0515D unregulated DC-DC,+/-15V 1W | RS |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 2 Ausgänge, ±15 VDC, 79 % Wirkungsgrad, TMA 0515D | Buerklin |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Industry-standard pinning. | Conrad |
TracoPower TMA 0515D 1W DC-DC Converter (±10 %) 5V DC In ±15V DC ±30mA Out | Rapid Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 0515D?
Additional datasheets, footprints and schematics for TMA 0515D are listed on our Part Details page. You can also find images and similar parts to TMA 0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 0515D fall under?
The TMA 0515D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 0515D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 0515D you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 0515D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and Distrelec have stock available or on a lead time for TMA 0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 0515D often in real-time on the comparison pages.
What if I can't find stock of TMA 0515D?
You can fill out our help required form which you can use to request a quote for TMA 0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.