Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
33
in stock
|
Buy Now | |
CoreStaff
from US$3.16
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
200
in stock
|
Buy Now | |
element14
from US$5.27
|
200
in stock
|
Buy Now | |
Farnell
from US$4.23
|
200
in stock
|
Buy Now | |
Sager
from US$3.19
|
190
in stock
|
Buy Now | |
SOS electronic
from US$4.16
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.84
|
89
in stock
|
Buy Now | |
Conrad
from US$7.52
|
14
in stock
|
Buy Now | |
TRC Electronics
from US$4.23
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$5.54
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
Buerklin
from US$2.40
|
-
|
Buy Now | |
Distrelec
from US$4.89
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 78% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TMA 0512S | Newark Electronics |
DC/DC Converter,1W, 12V/0.1A | element14 |
CONVERTER, DC-DC, 12V, 1W | Farnell |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter 1W 4,5-5,5V/12V 0,08A SIP7 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
TMA0512S unregulated DC-DC,12V 1W | RS |
Industry-standard pinning. | Conrad |
DC-DC Converter SIP-7 Package | TRC Electronics |
TracoPower TMA 0512S 1W DC-DC Converter (±10 %) 5V DC In 12V DC 80mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 78 %Â Wirkungsgrad, TMA 0512S | Buerklin |
Traco Power DC/DC Converter 4.5 ... 5.5V 12V 84mA 1W | Distrelec |
Where can I find additional details, specifications and documents for a TMA 0512S?
Additional datasheets, footprints and schematics for TMA 0512S are listed on our Part Details page. You can also find images and similar parts to TMA 0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 0512S fall under?
The TMA 0512S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 0512S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 0512S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 0512S have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TMA 0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 0512S often in real-time on the comparison pages.
What if I can't find stock of TMA 0512S?
You can fill out our help required form which you can use to request a quote for TMA 0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.