Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.02
|
42
in stock
|
Buy Now | |
SOS electronic
from US$3.72
|
1,117
in stock
|
Buy Now | |
Sager
from US$3.87
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
624
in stock
|
Buy Now | |
element14
from US$5.57
|
624
in stock
|
Buy Now | |
Farnell
from US$4.73
|
624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.43
|
136
in stock
|
Buy Now | |
Buerklin
from US$4.32
|
123
in stock
|
Buy Now | |
CoreStaff
from US$3.32
|
60
in stock
|
Buy Now | |
Conrad
from US$8.02
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$5.72
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
TRC Electronics
from US$4.59
|
-
|
Buy Now | |
Distrelec
from US$4.90
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±12 |
Output Current | 42/42mA |
Efficiency | 78% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 4,5-5,5V/±12V ±0,04A SIP7 | SOS electronic |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Traco Power TMA 0512D | Newark Electronics |
DC/DC Converter,1W,+-12V/0.04A | element14 |
CONVERTER, DC-DC, +/-12V, 1W | Farnell |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 2 Ausgänge, ±12 VDC, 78 % Wirkungsgrad, TMA 0512D | Buerklin |
TMA0512D unregulated DC-DC,+/-12V 1W | RS |
Industry-standard pinning. | Conrad |
TracoPower TMA 0512D 1W DC-DC Converter (±10 %) 5V DC In ±12V DC ±40mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Traco Power DC/DC Converter 4.5 ... 5.5V 12V 42mA 1W | Distrelec |
Where can I find additional details, specifications and documents for a TMA 0512D?
Additional datasheets, footprints and schematics for TMA 0512D are listed on our Part Details page. You can also find images and similar parts to TMA 0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 0512D fall under?
The TMA 0512D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 0512D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 0512D you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 0512D have stock available?
Authorised distributors including SOS electronic, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMA 0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 0512D often in real-time on the comparison pages.
What if I can't find stock of TMA 0512D?
You can fill out our help required form which you can use to request a quote for TMA 0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.