Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
4,172
in stock
|
Buy Now | |
SOS electronic
from US$1.78
|
6,065
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
3,839
in stock
|
Buy Now | |
element14
from US$4.85
|
3,839
in stock
|
Buy Now | |
Farnell
from US$3.87
|
3,839
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
1,969
in stock
|
Buy Now | |
CoreStaff
from US$2.04
|
916
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.78
|
443
in stock
|
Buy Now | |
Sager
from US$3.24
|
300
in stock
|
Buy Now | |
RS Americas
from US$4.13
|
110
in stock
|
Buy Now | |
Buerklin
from US$3.52
|
38
in stock
|
Buy Now | |
Conrad
from US$7.04
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
-
|
Buy Now | |
TRC Electronics
from US$3.85
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 71% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A SIP7 | SOS electronic |
TMA0505S unregulated DC-DC,5V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TMA 0505S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONVERTER, DC/DC, 1W, 5V/0.2A | Farnell |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC Converter, Single, 5V@200mA, Input, 5VDC@+/-10%, TMA Series | TRACO Power TMA 0505S | RS Americas |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 5 VDC, 71 %Â Wirkungsgrad, TMA 0505S | Buerklin |
Industry-standard pinning. | Conrad |
TracoPower TMA 0505S 1W DC-DC Converter (±10 %) 5V DC In 5V DC 200mA Out | Rapid Electronics |
DC-DC Converter SIP-7 Package | TRC Electronics |
Where can I find additional details, specifications and documents for a TMA 0505S?
Additional datasheets, footprints and schematics for TMA 0505S are listed on our Part Details page. You can also find images and similar parts to TMA 0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 0505S fall under?
The TMA 0505S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 0505S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 0505S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 0505S have stock available?
Authorised distributors including SOS electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMA 0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 0505S often in real-time on the comparison pages.
What if I can't find stock of TMA 0505S?
You can fill out our help required form which you can use to request a quote for TMA 0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.