Status: | Active |
---|---|
Series: | TM8050H-8W |
RoHS: | Compliant |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
247
in stock
|
Buy Now | |
element14
from US$3.63
|
236
in stock
|
Buy Now | |
Farnell
from US$3.63
|
236
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High junction temperature: Tj = 150 °C |
Blocking voltage: VDRM = VRRM = 800 V |
Nominal current: IT(RMS) = 80 A |
Gate triggering current: IGT max. = 50 mA |
High noise immunity: dV/dt > 1 kV/µs |
Through hole package TO-247 |
Increase of thermal margin due to extended Tj up to 150 °C |
Low ID and IR in blocking state |
Ecopack2 (includes halogen free & RoHS compliance) |
Product Specifications |
---|
DS11583 80 A 800 V high temperature thyristor (SCR) in TO-247 package |
Presentations |
---|
High-temperature_SCR_portfolio_and_applications |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor, 800V, 80A, To-247 | Newark Electronics |
SCR THYRISTOR, 80A, 800V, TO-247 | element14 |
High Temperature Thyristor 80A TO-247 | RS |
TM8050H Series 800 V 100 mA Ihold 80 A Flange Mount SCR Thyristor - TO-247 | Future Electronics |
Thyristor SCR 800V 1.55V 5V 0.02mA 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a TM8050H-8W?
Additional datasheets, footprints and schematics for TM8050H-8W are listed on our Part Details page. You can also find images and similar parts to TM8050H-8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM8050H-8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM8050H-8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM8050H-8W fall under?
The TM8050H-8W is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > High-temperature Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TM8050H-8W when available in the High-temperature Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM8050H-8W you can contact the distributor directly for product support, shipping queries etc.
Is the TM8050H-8W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TM8050H-8W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TM8050H-8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM8050H-8W often in real-time on the comparison pages.
What if I can't find stock of TM8050H-8W?
You can fill out our help required form which you can use to request a quote for TM8050H-8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.