Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
48,085
in stock
|
Buy Now | |
element14
from US$0.14
|
48,085
in stock
|
Buy Now | |
Farnell
from US$0.14
|
48,085
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
39,000
in stock
|
Buy Now | |
Avnet Silica
-
|
357,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 1.24V to 18V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
Volt Ref, Shunt - Adj, -40 To 125Deg C | Newark Electronics |
VOLT REF, SHUNT - ADJ, -40 TO 125DEG C | element14 |
TLVH431 Series Adj 1.24 to 18 V â–’0.25 % Programmable Voltage Reference-SOT-23-3 | Future Electronics |
ST TLVH431BIL3T | RS |
V-Ref Adjustable/Precision 1.24V to 18V 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TLVH431BIL3T?
Additional datasheets, footprints and schematics for TLVH431BIL3T are listed on our Part Details page. You can also find images and similar parts to TLVH431BIL3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH431BIL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH431BIL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVH431BIL3T fall under?
The TLVH431BIL3T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TLVH431BIL3T when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH431BIL3T you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH431BIL3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLVH431BIL3T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for TLVH431BIL3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH431BIL3T often in real-time on the comparison pages.
What if I can't find stock of TLVH431BIL3T?
You can fill out our help required form which you can use to request a quote for TLVH431BIL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.