Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | TLVH431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLVH431 Series |
Reference Voltage | 1.24V to 18V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1% low-voltage wide-operating current adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 1.24V-18V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a TLVH431AQDBZR?
Additional datasheets, footprints and schematics for TLVH431AQDBZR are listed on our Part Details page. You can also find images and similar parts to TLVH431AQDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH431AQDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH431AQDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH431AQDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH431AQDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLVH431AQDBZR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLVH431AQDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH431AQDBZR often in real-time on the comparison pages.
What if I can't find stock of TLVH431AQDBZR?
You can fill out our help required form which you can use to request a quote for TLVH431AQDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.