Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 1.24V to 18V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
Volt Ref, Shunt - Adj, -40 To 125Deg C | Newark Electronics |
VOLT REF, SHUNT - ADJ, -40 TO 125DEG C | element14 |
TLVH431 Series Adj 1.24 to 18 V â–’0.5 % Programmable Voltage Reference- SOT-23-3 | Future Electronics |
V-Ref Adjustable 1.24V to 18V 60mA 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TLVH431AIL3T?
Additional datasheets, footprints and schematics for TLVH431AIL3T are listed on our Part Details page. You can also find images and similar parts to TLVH431AIL3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH431AIL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH431AIL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVH431AIL3T fall under?
The TLVH431AIL3T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TLVH431AIL3T when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH431AIL3T you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH431AIL3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLVH431AIL3T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for TLVH431AIL3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH431AIL3T often in real-time on the comparison pages.
What if I can't find stock of TLVH431AIL3T?
You can fill out our help required form which you can use to request a quote for TLVH431AIL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.