Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package | Texas Instruments |
DC/DC CONV, SYNC BUCK, 1.5MHZ, TSOT-23 | element14 |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Tsot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV62568PDDCT .?
Additional datasheets, footprints and schematics for TLV62568PDDCT . are listed on our Part Details page. You can also find images and similar parts to TLV62568PDDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62568PDDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62568PDDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62568PDDCT . fall under?
The TLV62568PDDCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62568PDDCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62568PDDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62568PDDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62568PDDCT . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TLV62568PDDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62568PDDCT . often in real-time on the comparison pages.
What if I can't find stock of TLV62568PDDCT .?
You can fill out our help required form which you can use to request a quote for TLV62568PDDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.