Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 93kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5618 |
IC Case Style | SOIC |
IC Generic Number | 5618 |
Linearity Error | 0.1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 93kSPS |
Settling Time | 3µs |
Supply Current | 1.8mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.3V 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.3V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
12Bit Dac Dual, Smd, 5618, Soic8 | Newark Electronics |
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5618AID .?
Additional datasheets, footprints and schematics for TLV5618AID . are listed on our Part Details page. You can also find images and similar parts to TLV5618AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5618AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5618AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5618AID . fall under?
The TLV5618AID . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5618AID . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5618AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5618AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5618AID . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV5618AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5618AID . often in real-time on the comparison pages.
What if I can't find stock of TLV5618AID .?
You can fill out our help required form which you can use to request a quote for TLV5618AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.