Digital-to-Analog Converters - DAC
Parts from Digital-to-Analog Converters - DAC Category
IC, 8BIT DAC, 7226, DIP20; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:11.4V to 16.5V; ADC / DAC Case Style:DIP; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Digital to Analogue Converter, 12 bit, Parallel, 11.4V to 16.5V, DIP, 24 RoHS Compliant: Yes
Digital to Analogue Converter, 10 bit, 167 kSPS, Serial, 2.5V to 5.5V, TSSOP, 16 RoHS Compliant: Yes
Digital to Analogue Converter, 8 bit, Serial, 2.5V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Digital to Analogue Converter, 14 bit, 2.7 MSPS, Serial, 2.5V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Digital to Analogue Converter, 16 bit, Serial, 4.5V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Digital to Analogue Converter, 12 bit, Serial, 4.5V to 5.5V, SOT-23, 8 RoHS Compliant: Yes
Digital to Analogue Converter, 12 bit, Serial, 4.5V to 5.5V, SOT-23, 8 RoHS Compliant: Yes
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, MSOP, 10 RoHS Compliant: Yes
Digital to Analogue Converter, 8 bit, 833 kSPS, Parallel, 2.7V to 5.5V, TSSOP, 20 RoHS Compliant: Yes
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, DIP, 14 RoHS Compliant: Yes
IC, 12BIT DAC, I2C, QUAD, SMD, 5842; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:µMAX; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
DAC, 12BIT, I2C, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:50kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
IC, 8BIT DAC, PARALLEL, 16DIP; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:± 4.5V to ± 18V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
DAC, 8BIT, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
DAC, 8BIT, VSSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, CONV D/A 8BIT MRO PWR TSOT23-6; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
DAC, 10BIT, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DAC, 12BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes