Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 102kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Ic, Dac, 12Bit, 102Ksps, Soic-8 | Newark Electronics |
12-bit, single-channel, low-power, voltage output DAC with programmable settling time vs power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5616CD?
Additional datasheets, footprints and schematics for TLV5616CD are listed on our Part Details page. You can also find images and similar parts to TLV5616CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5616CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5616CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5616CD fall under?
The TLV5616CD is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5616CD when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5616CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5616CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLV5616CD have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV5616CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5616CD often in real-time on the comparison pages.
What if I can't find stock of TLV5616CD?
You can fill out our help required form which you can use to request a quote for TLV5616CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.