Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 102kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.3V 4.5V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | 4 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5614 |
IC Case Style | SOIC |
IC Generic Number | 5614 |
IC Temperature Range | Commercial |
Linearity Error | 0.1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Sample Rate | 102kSPS |
Settling Time | 3µs |
Supply Current | 3.8mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
12-Bit, 3 us Quad DAC, Serial Input, Pgrmable Settling Time, Low Power, H/W or S/W PowerDown | Texas Instruments |
12Bit Dac Quad, Smd, 5614, Soic16 | Newark Electronics |
10bit Quad Serial | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLV5614CD .?
Additional datasheets, footprints and schematics for TLV5614CD . are listed on our Part Details page. You can also find images and similar parts to TLV5614CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5614CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5614CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5614CD . fall under?
The TLV5614CD . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5614CD . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5614CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5614CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5614CD . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLV5614CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5614CD . often in real-time on the comparison pages.
What if I can't find stock of TLV5614CD .?
You can fill out our help required form which you can use to request a quote for TLV5614CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.