Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 15mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Output Voltage | 20V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Isolation Voltage | 5kV |
Input Current | 15mA |
Optocoupler Output Type | Gate Drive |
RoHS Compliant | Yes |
P-coupler IC 5kVrms 100ns +/-0.45A SDIP6 | RS |
Photocoupler Gaa As Ired & Photo-Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a TLP705(F)?
Additional datasheets, footprints and schematics for TLP705(F) are listed on our Part Details page. You can also find images and similar parts to TLP705(F) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP705(F) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP705(F) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP705(F) fall under?
The TLP705(F) is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TLP705(F) when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP705(F) you can contact the distributor directly for product support, shipping queries etc.
Is the TLP705(F) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP705(F) have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TLP705(F).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP705(F) often in real-time on the comparison pages.
What if I can't find stock of TLP705(F)?
You can fill out our help required form which you can use to request a quote for TLP705(F) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.