Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Isolation Voltage | 2.5kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If | 50mA |
Forward Current If Max | 50mA |
Forward Voltage VF Max | 1.3V |
Input Current | 7.5mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Gate Drive |
Output Voltage | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Isolation Voltage | 2.5kV |
Input Current | 7.5mA |
Output Voltage | 60V |
RoHS Compliant | Yes |
Photo relay | RS |
PHOTOREL IR EMIT DIOD+PHOTMOSFET 4PINDIP | element14 |
Photorel Ir Emit Diode+Photmosfet 4Pindip | Newark Electronics |
Relay SSR 50mA 1.3V DC-IN 0.5A 60V 4-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a TLP222A(F)?
Additional datasheets, footprints and schematics for TLP222A(F) are listed on our Part Details page. You can also find images and similar parts to TLP222A(F) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLP222A(F) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLP222A(F) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLP222A(F) fall under?
The TLP222A(F) is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TLP222A(F) when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLP222A(F) you can contact the distributor directly for product support, shipping queries etc.
Is the TLP222A(F) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLP222A(F) have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TLP222A(F).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLP222A(F) often in real-time on the comparison pages.
What if I can't find stock of TLP222A(F)?
You can fill out our help required form which you can use to request a quote for TLP222A(F) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.