Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor Tant, 22Uf, 10V, 3.8Kohm, 20%, 0805, Full Reel | Newark Electronics |
TLJ Series 22 uF ▒20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-10 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TLJN226M010R3800?
Additional datasheets, footprints and schematics for TLJN226M010R3800 are listed on our Part Details page. You can also find images and similar parts to TLJN226M010R3800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJN226M010R3800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJN226M010R3800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJN226M010R3800 fall under?
The TLJN226M010R3800 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJN226M010R3800 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJN226M010R3800 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJN226M010R3800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TLJN226M010R3800 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLJN226M010R3800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJN226M010R3800 often in real-time on the comparison pages.
What if I can't find stock of TLJN226M010R3800?
You can fill out our help required form which you can use to request a quote for TLJN226M010R3800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.