TLJA686M010R1500 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 68UF 10V 1.5 OHM 0.2 1206 FULL REEL

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 10V
Tantalum Capacitor Case 1206 ^3216 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Capacitor Tant, 68Uf, 10V, 1.5 Ohm, 0.2, 1206 | Newark Electronics
TLJ Series 68 uF â–’20 % 10 V SMT Solid Electrolytic Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 68 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
TANTALUM CAPACITOR, 68UF, 10V, 1.5 OHM, 0.2, 1206, FULL REEL | element14
Surface Mount Tantalum Capacitor, 68 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJA686M010R1500?

Additional datasheets, footprints and schematics for TLJA686M010R1500 are listed on our Part Details page. You can also find images and similar parts to TLJA686M010R1500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJA686M010R1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJA686M010R1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJA686M010R1500 fall under?

The TLJA686M010R1500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJA686M010R1500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJA686M010R1500 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJA686M010R1500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJA686M010R1500 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLJA686M010R1500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJA686M010R1500 often in real-time on the comparison pages.

What if I can't find stock of TLJA686M010R1500?

You can fill out our help required form which you can use to request a quote for TLJA686M010R1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay