Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
RS Americas
from US$0.29
|
10,036
in stock
|
Buy Now | |
element14
from US$0.13
|
245
in stock
|
Buy Now | |
Farnell
from US$0.12
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 625nm |
Luminous Intensity | 10mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 625nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 3.5µcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
LED Red 3.5 mcd (Typ.) @ 10 mA 5 mm T 1-3/4 30 mA 15 V (Typ.) @ 10 uA | Vishay / Small Signal & Opto Products (SSP) TLHR6400 | RS Americas |
5MM LED RED TINT. DIFF-e3 | RS |
Led, Red, T-1 3/4 (5Mm), 10Mcd, 625Nm | Newark Electronics |
5 mm Red 60â•‘ 10 mcd 2 V 30 mA Tinted Diffused Through Hole LED - T-1 3/4 | Future Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 3/4 T/R | Avnet America |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR6400?
Additional datasheets, footprints and schematics for TLHR6400 are listed on our Part Details page. You can also find images and similar parts to TLHR6400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR6400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR6400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR6400 fall under?
The TLHR6400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR6400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR6400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR6400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHR6400 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TLHR6400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR6400 often in real-time on the comparison pages.
What if I can't find stock of TLHR6400?
You can fill out our help required form which you can use to request a quote for TLHR6400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.