TLD1020-24-C0700 LED Power Supplies by Triad Magnetics

LED DRIVER, AC-DC, CC, 24V, 40W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.70

Distributor Stock
Logo for Newark
Newark
from US$28.97
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$30.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.70
-
Buy Now

Specifications

Output Power Max 40W
Output Voltage Max 24V
Output Current 700mA
LED Driver Mode Constant Current
Input Voltage Min 90V
Input Voltage Max 264V
Depth 95mm
Height 25mm
RoHS Compliant Yes

Alternative Descriptions

Led Driver, Ac-Dc, Cc, 24V, 40W | Newark Electronics
Input: 90-300 VAC @ 47/63 Hz | Future Electronics
Power Supply, AC-DC,24V,0.7A,100-304V In, Encapsulated, LED Driver, TLD1020 Series | Triad Magnetics TLD1020-24-C0700 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLD1020-24-C0700?

Additional datasheets, footprints and schematics for TLD1020-24-C0700 are listed on our Part Details page. You can also find images and similar parts to TLD1020-24-C0700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLD1020-24-C0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLD1020-24-C0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLD1020-24-C0700 fall under?

The TLD1020-24-C0700 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to TLD1020-24-C0700 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLD1020-24-C0700 you can contact the distributor directly for product support, shipping queries etc.

Is the TLD1020-24-C0700 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TLD1020-24-C0700 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TLD1020-24-C0700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLD1020-24-C0700 often in real-time on the comparison pages.

What if I can't find stock of TLD1020-24-C0700?

You can fill out our help required form which you can use to request a quote for TLD1020-24-C0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay