AC / DC LED Power Supplies
Parts from AC / DC LED Power Supplies Category



AC-DC LED DRIVER, 1 O/P, 40A, 4.2V; Output Power Max:168W; Output Voltage Max:4.2V; Output Current:40A; LED Driver Mode:-; Input Voltage Min:90V; Input Voltage Max:264V; Product Range:LHP-200 Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

AC-DC LED DRIVER, 1 O/P, 40A, 4.6V; Output Power Max:184W; Output Voltage Max:4.6V; Output Current:40A; LED Driver Mode:-; Input Voltage Min:90V; Input Voltage Max:264V; Product Range:LHP-200 Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes


LED DRIVER, AC-DC, CC, 48V; Power Supply Approvals:-; Output Power Max:54W; Output Voltage Max:48V; Output Current:350mA; LED Driver Mode:Constant Current; Input Voltage Min:110V; Input Voltage Max:240V; Depth:45mm; Height:45mm RoHS Compliant: Yes


LED DRIVER, AC-DC, 24V; Power Supply Approvals:-; Output Power Max:-; Output Voltage Max:24V; Output Current:350mA; LED Driver Mode:-; Input Voltage Min:110V; Input Voltage Max:240V; Product Range:RFCC Series; No. of Outputs:1OutputsRoHS Compliant: Yes

LED DRIVER, SINGLE O/P, 9W, 26V; Power Supply Approvals:-; Output Power Max:9W; Output Voltage Max:26V; Output Current:350mA; LED Driver Mode:Constant Current; Input Voltage Min:198VAC; Input Voltage Max:264VAC RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, 9W, 18V; Power Supply Approvals:-; Output Power Max:9W; Output Voltage Max:18V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198VAC; Input Voltage Max:264VAC RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:40V; Output Current:300mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:35V; Output Current:350mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:24V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:18V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 18W; Power Supply Approvals:-; Output Power Max:18W; Output Voltage Max:18V; Output Current:1.05A; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 18W; Power Supply Approvals:-; Output Power Max:18W; Output Voltage Max:13V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 18W; Power Supply Approvals:-; Output Power Max:18W; Output Voltage Max:36V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 18W; Power Supply Approvals:-; Output Power Max:18W; Output Voltage Max:26V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:24V; Output Current:1.05A; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:50V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes