Status: | Unknown |
---|---|
Series: | TLD1020 Series |
RoHS: | Unknown |
Output Power Max | 20W |
---|---|
Output Voltage Max | 24V |
Output Current | 830mA |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | TLD1020 Series |
Depth | 95mm |
Led Driver, Ac-Dc, Cv, 24V, 40W | Newark Electronics |
LED DRIVER, AC-DC, CV, 24V, 40W | element14 |
Power Supply, AC-DC,24V,0.83A,100-304V In, Encapsulated, LED Driver, TLD1020 Series | Triad Magnetics TLD1020-24 | RS Americas |
Input: 90-300 VAC @ 47/63 Hz | Future Electronics |
Where can I find additional details, specifications and documents for a TLD1020-24?
Additional datasheets, footprints and schematics for TLD1020-24 are listed on our Part Details page. You can also find images and similar parts to TLD1020-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLD1020-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLD1020-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLD1020-24 fall under?
The TLD1020-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TLD1020-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLD1020-24 you can contact the distributor directly for product support, shipping queries etc.
Is the TLD1020-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLD1020-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for TLD1020-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLD1020-24 often in real-time on the comparison pages.
What if I can't find stock of TLD1020-24?
You can fill out our help required form which you can use to request a quote for TLD1020-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.