Status: | Unknown |
---|---|
Series: | TLC Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | TLC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tlc Series, 4.7 F, 20%, 6.3 V, 0402 [1005 Metric], K Rohs Compliant: Yes |Kyocera Avx TLCK475M006QTA | Newark Electronics |
CAP, 4.7µF, 6.3V, 20%, 0402, SMD | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0402 [1005-07 Metric] | Avnet America |
TACmicrochip,4.7 uF,6.3 V | AVX TLCK475M006QTA | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0402 [1005-07 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLCK475M006QTA?
Additional datasheets, footprints and schematics for TLCK475M006QTA are listed on our Part Details page. You can also find images and similar parts to TLCK475M006QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLCK475M006QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLCK475M006QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLCK475M006QTA fall under?
The TLCK475M006QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLCK475M006QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLCK475M006QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TLCK475M006QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLCK475M006QTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TLCK475M006QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLCK475M006QTA often in real-time on the comparison pages.
What if I can't find stock of TLCK475M006QTA?
You can fill out our help required form which you can use to request a quote for TLCK475M006QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.