Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | - |
Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7528 |
IC Case Style | DIP |
IC Generic Number | 7528 |
IC Temperature Range | Commercial |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 8bit |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Settling Time | 0.1µs |
Supply Current | 2mA |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
8-bit, 0.1 &mu | Texas Instruments |
DAC 2-CH Segment 8-bit 20-Pin PDIP Tube | Elfaro |
IC, 8BIT DAC MULTIPLYING DUAL, 7528 | element14 |
Ic, Dac, 8Bit, 10Msps, Dip-20 | Newark Electronics |
D/A Converter- 1 Func- Parallel- 8 Bits Input Loading- 0.1us Settling Time- PDIP20 - tube | Holdelec |
DIP 20P | Component Electronics |
Dual 8bit Mult | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC7528CN .?
Additional datasheets, footprints and schematics for TLC7528CN . are listed on our Part Details page. You can also find images and similar parts to TLC7528CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7528CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7528CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7528CN . fall under?
The TLC7528CN . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7528CN . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7528CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7528CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7528CN . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLC7528CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7528CN . often in real-time on the comparison pages.
What if I can't find stock of TLC7528CN .?
You can fill out our help required form which you can use to request a quote for TLC7528CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.