Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 143kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 16.5V -5.5V to 0V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7226 |
IC Case Style | DIP |
IC Generic Number | 7226 |
Linearity Error | 0.4% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
No. of Channels | 4Channels |
Operating Temperature Range | -55°C to +125°C |
Output Type | Voltage |
Sample Rate | 143kSPS |
Settling Time | 5µs |
Supply Current | 6mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Through Hole |
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | Texas Instruments |
IC, 8BIT DAC QUAD, 7226, PDIP20 | element14 |
Ic, 8Bit Dac Quad, 7226, Pdip20 | Newark Electronics |
Quad DAC 8bit | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC7226CN .?
Additional datasheets, footprints and schematics for TLC7226CN . are listed on our Part Details page. You can also find images and similar parts to TLC7226CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7226CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7226CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7226CN . fall under?
The TLC7226CN . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7226CN . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7226CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7226CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7226CN . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC7226CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7226CN . often in real-time on the comparison pages.
What if I can't find stock of TLC7226CN .?
You can fill out our help required form which you can use to request a quote for TLC7226CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.