Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 143kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 16.5V -5.5V to 0V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 6mA |
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | Texas Instruments |
IC DAC 4-CH R-2R 8-BIT 20-PIN SOIC | Dan-Mar Components |
IC: D/A converter | Transfer Multisort Elektronik |
SMT TUBE | Component Electronics |
Dac, 8Bit, 143Ksps, Soic-20 | Newark Electronics |
Quad DAC 8bit | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC7226CDW .?
Additional datasheets, footprints and schematics for TLC7226CDW . are listed on our Part Details page. You can also find images and similar parts to TLC7226CDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7226CDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7226CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7226CDW . fall under?
The TLC7226CDW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7226CDW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7226CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7226CDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7226CDW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC7226CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7226CDW . often in real-time on the comparison pages.
What if I can't find stock of TLC7226CDW .?
You can fill out our help required form which you can use to request a quote for TLC7226CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.