Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Output Type | Open Drain |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Automotive power logic 8-bit Shift Register LED driver | Texas Instruments |
8Bit Shift Register, Sipo, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC6C598QPWRQ1 .?
Additional datasheets, footprints and schematics for TLC6C598QPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to TLC6C598QPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC6C598QPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC6C598QPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC6C598QPWRQ1 . fall under?
The TLC6C598QPWRQ1 . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TLC6C598QPWRQ1 . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC6C598QPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC6C598QPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC6C598QPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TLC6C598QPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC6C598QPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TLC6C598QPWRQ1 .?
You can fill out our help required form which you can use to request a quote for TLC6C598QPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.