Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 12Outputs |
Output Current | 600mA |
Output Voltage | 40V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive power logic 12-bit Shift Register LED driver | Texas Instruments |
LED DRIVER, 12 O/P, TSSOP-20 | element14 |
Led Driver, 12 O/P, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC6C5912QPWRQ1?
Additional datasheets, footprints and schematics for TLC6C5912QPWRQ1 are listed on our Part Details page. You can also find images and similar parts to TLC6C5912QPWRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC6C5912QPWRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC6C5912QPWRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC6C5912QPWRQ1 fall under?
The TLC6C5912QPWRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC6C5912QPWRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC6C5912QPWRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC6C5912QPWRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC6C5912QPWRQ1 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TLC6C5912QPWRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC6C5912QPWRQ1 often in real-time on the comparison pages.
What if I can't find stock of TLC6C5912QPWRQ1?
You can fill out our help required form which you can use to request a quote for TLC6C5912QPWRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.