Status: | Unknown |
---|---|
Series: | TL8 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216-10 Metric] |
Product Range | TL8 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A0 |
Automotive Qualification Standard | - |
CAP, 100µF, 10V, 20% | Farnell |
Where can I find additional details, specifications and documents for a TL8A0107M010C?
Additional datasheets, footprints and schematics for TL8A0107M010C are listed on our Part Details page. You can also find images and similar parts to TL8A0107M010C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL8A0107M010C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8A0107M010C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL8A0107M010C fall under?
The TL8A0107M010C is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TL8A0107M010C when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL8A0107M010C you can contact the distributor directly for product support, shipping queries etc.
Is the TL8A0107M010C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL8A0107M010C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TL8A0107M010C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL8A0107M010C often in real-time on the comparison pages.
What if I can't find stock of TL8A0107M010C?
You can fill out our help required form which you can use to request a quote for TL8A0107M010C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.