Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | 3NC / 2NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 500V |
Contact Current AC Max | 5A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2A |
Solenoid Interlock Switch, 24 VAC/DC, IP67, Flex, 2000N, Unlock, TL8012 Series | Omron Automation TL8012-S1024FM | RS Americas |
Safety Interlock Switch,3Nc/2No,500V,5A | Newark Electronics |
Where can I find additional details, specifications and documents for a TL8012-S1024FM?
Additional datasheets, footprints and schematics for TL8012-S1024FM are listed on our Part Details page. You can also find images and similar parts to TL8012-S1024FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL8012-S1024FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8012-S1024FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL8012-S1024FM fall under?
The TL8012-S1024FM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to TL8012-S1024FM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL8012-S1024FM you can contact the distributor directly for product support, shipping queries etc.
Is the TL8012-S1024FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL8012-S1024FM have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for TL8012-S1024FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL8012-S1024FM often in real-time on the comparison pages.
What if I can't find stock of TL8012-S1024FM?
You can fill out our help required form which you can use to request a quote for TL8012-S1024FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.