Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 431 |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Logic Function Number | 431 |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 100mA |
Output Voltage | 40V |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 55mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 14mV |
Topology | Shunt Adjustable |
Voltage Regulator Type | Shunt |
Adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 2.495V-36V, To-226Aa | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Voltage & Current References Adj Shunt | Rotakorn Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 | Component Sense |
IC SHUNT REG ADJ +2.5/36V, TO-92 | Euro-Tech |
Voltage Reference 2,495-36V ?2,2% TO92 | SOS electronic |
Voltage Reference 2,495-36V ±2,2% TO92 TL 431 ILP | Rapid Electronics |
NON ROHS / REGULATEUR BOITIER TO-92 / SACHET | Holdelec |
Adj Shunt | Mouser Electronics |
Where can I find additional details, specifications and documents for a TL431ILP .?
Additional datasheets, footprints and schematics for TL431ILP . are listed on our Part Details page. You can also find images and similar parts to TL431ILP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ILP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ILP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ILP . fall under?
The TL431ILP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ILP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ILP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ILP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ILP . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL431ILP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ILP . often in real-time on the comparison pages.
What if I can't find stock of TL431ILP .?
You can fill out our help required form which you can use to request a quote for TL431ILP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.