Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
37,895
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
408,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
37,895
in stock
|
Buy Now | |
element14
from US$0.29
|
37,895
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
9,000
in stock
|
Buy Now | |
Micros
from US$0.09
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
426,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Voltage Reference Case Style | SOT-23 |
RoHS Compliant | Yes |
TL431 Series 2 % 2.495 V Programmable Voltage Reference - SOT-23 | Future Electronics |
Volt Ref, Shunt - Adj, -40 To 105Deg C | Newark Electronics |
VOLT REF, SHUNT - ADJ, -40 TO 105DEG C | element14 |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | Avnet America |
V-Ref Adjustable 2.495V to 36V 100mA Automotive | Micros |
Where can I find additional details, specifications and documents for a TL431IL3T?
Additional datasheets, footprints and schematics for TL431IL3T are listed on our Part Details page. You can also find images and similar parts to TL431IL3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431IL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431IL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431IL3T fall under?
The TL431IL3T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431IL3T when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431IL3T you can contact the distributor directly for product support, shipping queries etc.
Is the TL431IL3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431IL3T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TL431IL3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431IL3T often in real-time on the comparison pages.
What if I can't find stock of TL431IL3T?
You can fill out our help required form which you can use to request a quote for TL431IL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.