TL431CPK . Part Information
Details for TL431CPK . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Voltage Reference Type | Shunt - Adjustable |
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | 92ppm/°C |
Voltage Reference Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-89; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:92ppm/°C; Voltage Reference Case Style:SOT-89; No. of RoHS Compliant: Yes | Newark Electronics
- IC: voltage reference source; 2.495V; ±2%; 100mA; SOT89; reel,tape | Transfer Multisort Elektronik
- Adjustable precision shunt regulator | Texas Instruments
- Voltage Reference [Texas Instruments] TL431CPK Voltage Reference | Distrelec
Viewing Distributors for TL431CPK .
Loading...
Loading Results for TL431CPK .